The RSL-SM-GY is a radiant sound module designed to add an audible alert to visual stack light systems, featuring two tones (intermittent and continuous) across two channels, selectable via wiring module connections. It is housed in a modular enclosure compatible with 12-24 Vac/dc or 120-240 Vac, compliant with IP66 and IP69K when used with both gaskets, and rated for indoor/outdoor use. The module measures 3.58 in × 2.75 in × 1.97 in (90.9 mm × 69.9 mm × 50.0 mm) and weighs 2.82 oz (0.08 kg). It is UL and cUL listed, CE certified, and PLC compatible. Volume control is not available on this model.
*Voltage dependent on selected wiring module
Features
Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions:
RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module.
RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | RSL-SM-GY |
| Product Name | RSL Radiant Sound Modules |