Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-048-240Y

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMLST-048-240Y is a panel mount LED beacon designed for indoor use, offering a steady light effect. It operates on 90-240 VAC and features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings for protection against dust and atmospheric elements. The device mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. It measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with 1.81 inches (46.0 mm) extending above the panel. It has a lamp life of 50,000 hours, operates within a temperature range of -22°F to 140°F (-30°C to 60°C), and weighs 1.44 ounces (0.04 kg). The beacon is UL Listed and CSA Certified, and produces 75-77 dBA at 10 ft (85-87 dBA at 1 m).

Datasheet Summary
Powered by GS/AI

The PMLST-048-240Y is a panel mount LED beacon designed for indoor use, offering a steady light effect. It operates on 90-240 VAC and features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings for protection against dust and atmospheric elements. The device mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. It measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with 1.81 inches (46.0 mm) extending above the panel. It has a lamp life of 50,000 hours, operates within a temperature range of -22°F to 140°F (-30°C to 60°C), and weighs 1.44 ounces (0.04 kg). The beacon is UL Listed and CSA Certified, and produces 75-77 dBA at 10 ft (85-87 dBA at 1 m).

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLST-048-240Y
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-048-240Y
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMLST-048-240Y
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Height 82.8 mm (3.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-024GR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
LSLD Litestak® LED Status Indicators - LSLD-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
Global Series, LED, lens, blue - K859500815-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details