The PMLST-048-240A is a panel-mounted LED beacon designed for indoor use, offering a steady light effect. It operates on 90-240 Vac and features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings. The device mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. It measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with 1.81 inches (46.0 mm) above the mounting surface. It produces 75-77 dBA at 10 ft (85-87 dBA at 1 m), has a lamp life of 50,000 hours, operates between -22°F and 140°F (-30°C to 60°C), weighs 1.44 oz (0.04 kg), and is CSA Certified and UL Listed.
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLST-048-240A |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| LED Color | Amber |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |
| Height | 82.8 mm (3.26 inch) |