The PMLST-012-024R is a panel-mount LED beacon designed for indoor use, offering a steady light effect and compatible with 12-24 Vac/dc voltage. It features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings, and is certified by CSA and UL. The unit mounts through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and extends 1.81 inches (46.0 mm) above the mounting surface. It operates within a temperature range of -22°F to 140°F (-30°C to 60°C), draws 25 mA at 12 Vdc, produces a sound level of 75-77 dBA at 10 ft, and has a lamp life of 50,000 hours. Net weight is 1.44 oz (0.04 kg).
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLST-012-024R |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| LED Color | Red; Red |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |
| Height | 82.8 mm (3.26 inch) |