The PMLMP-048-240G is a panel-mount multifunctional LED beacon with a self-extinguishing polycarbonate body, rated for indoor use and compliant with Type 4X and IP66 enclosure standards. It supports three light effects-steady, flashing, and simulated strobe-operating on 48-240 Vac, with a flash rate of 150±10 per minute and strobe rate of 70±10 per minute. The device mounts through a 1.18-inch (30.0 mm) hole and measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height. It operates within a temperature range of -22°F to 140°F (-30°C to 60°C), draws a maximum of 25 mA at 240 Vac, and has a lamp life of 50,000 hours. The unit is CSA certified and UL listed, with a net weight of 1.44 oz (0.04 kg).
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-048-240G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |