The PMLST-012-024C is a panel-mount LED beacon with a steady light effect, designed for indoor use. It operates on 12-24 VAC/DC and features a self-extinguishing PC body with a Type 4X, IP66 enclosure. The device mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and a height of 3.26 inches (82.8 mm). It produces a sound level of 75-77 dBA at 10 ft (85-87 dBA at 1 m), has a lamp life of 50,000 hours, and operates within a temperature range of -22°F to 140°F (-30°C to 60°C). The unit is CSA certified and UL listed, with a net weight of 1.44 oz (0.04 kg). The lens color is clear.
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLST-012-024C |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| LED Color | Clear |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |
| Height | 82.8 mm (3.26 inch) |