Model LP22LED-090-240A is a low-profile LED signaling light designed for 90-240 Vac operation, with an amber lens. It features a self-extinguishing polycarbonate housing rated Type 4X and IP66, and supports four selectable flash patterns via DIP switch. The unit accepts 1/2-inch NPT, surface, or panel mounting, and operates within a temperature range of -30°C to 50°C. Its dimensions are 75.9 mm in diameter and 86.0 mm in height, with a height above surface of 68.8 mm. It draws 40 mA at 90 Vac and 40 mA at 240 Vac, and has an LED lamp life of 50,000 hours. The device is CE, UKCA, UL, and cUL compliant.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-090-240A |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Amber |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |