The PMLMP-048-240G is a panel-mount multifunctional LED beacon with a self-extinguishing polycarbonate body, rated for indoor use and meeting Type 4X and IP66 enclosure standards. It supports three light effects-steady, flashing, or simulated strobe-and operates on 48-240 Vac. The device is CSA Certified and UL Listed, with a light output of 75-77 dBA at 10 ft (85-87 dBA at 1 m). It features a 1.61-inch diameter housing and mounts through a 1.18-inch panel hole, secured by a locking ring. The LED lamp has a rated life of 50,000 hours, operates within a temperature range of -30°C to 60°C, and draws a maximum of 25 mA at 240 Vac. Its dimensions are 82.8 mm in height and 40.9 mm in diameter, with a net weight of 0.04 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-048-240G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |