MSL1-024A is a one-segment MicroStat status indicator designed for 24 Vdc operation. It has a diameter of 2.2 in (55.9 mm) and a height of 3.45 in (87.63 mm), with a Type 4X enclosure. The unit draws 35 mA at 24 Vdc and is suitable for surface or 3/4-inch NPT pipe mounting. An optional sound module can be installed, reducing the enclosure rating to Type 1. The indicator includes a LED lamp and is compatible with PLC outputs.
1 MSL with optional sounder rated NEMA Type 1
*MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses.
Features
Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT).
The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant,
Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS.
An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | MSL1-024A |
| Product Name | MSL MicroStat Status Indicators |
| Flash Lamp | Flash Lamp |
| LED Color | Amber |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 55.88 mm (2.2 inch) |