The PMC-048-240R is a panel-mounted multifunctional LED audible/visual signal device for 48-240 Vac operation, available in red lens color. It features three independent electrical channels: one with a flashing light, one with a flashing light and intermittent sound, and one with a steady light and continuous sound. The device has a 50,000-hour LED life, a transparent polycarbonate lens, and is housed in a self-extinguishing polycarbonate body rated IP65 and IP69K, with Type 3R enclosure compliance. It mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. The unit measures 1.61 inches (40.9 mm) in diameter and 2.74 inches (69.6 mm) in height, with 1.33 inches (33.8 mm) protruding above the panel. It operates from -22°F to 140°F (-30°C to 60°C), draws a maximum of 20 mA at 240 Vac, and meets CE, UKCA, UL, and cUL standards.
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMC-048-240R |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |