The PM22C is a panel-mounted multifunctional LED and piezoelectric sounder combination for 12-24 Vac/dc, offering seven synchronized light and sound patterns, including steady, strobe (300 FPM), double flash (60 FPM), triple flash (40 FPM), and random modes. It features a 50,000-hour LED with a 360-degree diffusing lens, opaque polycarbonate housing, Type 3R and IP65 enclosure, and is UL/cUL listed and CE/UKCA compliant. The part mounts through a 22 mm (0.87 in) hole and is secured with a locking ring. Available with either an M12 cable gland or M12 4-pin quick connect (-Q), it has a diameter of 50.0 mm and a height above surface of 27.5 mm. Maximum operating current is 45 mA at 12 Vdc and 90 mA at 12 Vac. Sound output reaches 82 dB at 1 m and 92 dB at 10 ft. Operating temperature range is -30°C to 50°C. Weight is 0.04 kg net.
Features
Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.
Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.
The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PM22C-012-024R |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | Panel |
| Width | 50.04 mm (1.97 inch) |