The PMC-048-240R is a panel-mount audible/visual signal device with three independent channels, featuring a steady light and continuous sound on Channel 3. It operates on 48-240 Vac, has a 50,000-hour LED lifespan, and is rated IP65 and IP69K with a Type 3R enclosure. The unit mounts through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and a height of 2.74 inches (69.6 mm). It is CE, UKCA, UL, and cUL compliant, with an operating temperature range of -30°C to 60°C, and a maximum operating current of 20 mA at 240 Vac. The lens is transparent polycarbonate, and the body is self-extinguishing PC. Net weight is 0.04 kg.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240R |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |