The LP57-024A is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc and features an opaque amber lens. The unit has a self-extinguishing polycarbonate housing rated Type 4X and IP66, with IP69K compliance, and includes an M12 cable gland with 12-inch leads. It measures 2.76 inches (70 mm) in length and 2.20 inches (56 mm) in height, with a net weight of 0.19 lb (0.08 kg). The LED has a rated life of 100,000 hours, operates between -30°C and 50°C, and draws a maximum of 40 mA. The device is CE, UKCA, UL, and cUL compliant.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024A |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |