Federal Signal Corporation - Industrial Signaling and Systems PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals PMC-048-240C

Description
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
PMC-048-240C
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals PMC-048-240C
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 12-24 Vac/dc or 48-240 Vac
  • Three channels included:
    1. flashing light
    2. flashing light & intermittent sound
    3. steady light & continuous sound
  • 50,000-hour LED
  • Transparent polycarbonate lens
  • Type 3R, IP65 enclosure
  • IP69K Compliant
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.

PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.

PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMC-048-240C
Product Name PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details