The RSL-WML-012-024GY is a steady-light radiant wiring module designed for modular signal systems, supporting up to seven modules including light and sound units. It operates on 12-24 Vac/dc and features a gray housing. The module has a dimensions of 2.75 in x 2.75 in x 1.97 in (69.9 mm x 69.9 mm x 50.0 mm) and includes a top cap. It is rated for indoor/outdoor use, meets Type 4X and IP65 enclosure standards when both gaskets are installed, and is IP69K compliant with both gaskets. The module is UL and cUL listed and CE and UKCA compliant. Operating temperature ranges from -30°C to 50°C.
Features
RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels).
RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe.
A top cap is provided with each wiring module.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | RSL-WML-012-024GY |
| Product Name | RSL Radiant Wiring Modules |
| Voltage type AC | AC |