The LP22LED-090-240C is a low-profile LED signaling light with a 90-240 Vac power rating and a clear lens, designed for surface, panel, or 1/2-inch NPT pipe mounting. It features a self-extinguishing polycarbonate housing rated Type 4X and IP66, with four selectable flash patterns: steady, single flash at 120 per minute, double flash at 90 per minute, and triple flash at 140 per minute. The light operates within a temperature range of -30°C to 50°C, has a rated lamp life of 50,000 hours, and complies with CE, UKCA, UL, and cUL standards. The housing measures 75.9 mm in diameter and 86.0 mm in height, with 68.8 mm of protrusion above the mounting surface and a net weight of 0.15 kg.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-090-240C |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |