Federal Signal Corporation - Industrial Signaling and Systems PMA and PMAMT Panel Mount Electronic Sounder PMAMT-012-024

Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMA and PMAMT Panel Mount Electronic Sounder - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMA and PMAMT Panel Mount Electronic Sounder
PMAMT-012-024
PMA and PMAMT Panel Mount Electronic Sounder PMAMT-012-024
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
  • PMA models are available in 12-24VAC/DC or 90-240VAC
  • PMAMT models are available in 12-24VAC/DC or 48-240VAC
  • Available in continuous (PMA) or multi-tone (PMAMT)
  • Model PMAMT provides an intermittent and continuous tone for two levels of alarm
  • Type 3R, IP65 enclosure
  • CE and UKCA Certified
  • UL Listed and cUL listed

Features

Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number PMAMT-012-024
Product Name PMA and PMAMT Panel Mount Electronic Sounder
Agency Approvals UL; ULC; CE,UL,cUL
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 85 dB
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signal - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Pipe Mount,Shallow Base,Twin Mount,Wall Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounder - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Pipe,Surface,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details