Federal Signal Corporation - Industrial Signaling and Systems SLM800 StreamLine® Modular High-Output Electronic Sounder SLM800R

Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote Datasheet
Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLM800 StreamLine® Modular High-Output Electronic Sounder - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SLM800 StreamLine® Modular High-Output Electronic Sounder
SLM800R
SLM800 StreamLine® Modular High-Output Electronic Sounder SLM800R
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible with PNP and NPN connections
  • Choice of 64 selectable tones (32 per input selectable via DIP switch)
  • Produces two tones at three adjustable tone levels
  • Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m)
  • Five mounting base options
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

* Voltage is dependent on selected base (sold separately)

Features

Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection.

There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.

* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number SLM800R
Product Name SLM800 StreamLine® Modular High-Output Electronic Sounder
Mounting Pipe,Surface,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounder/Strobe - LP7-18-30C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
AV1-LED Flashing Combination Audible/Visual Signal - AV1-LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
RSL Radiant Sound Module - RSL-SM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor Rated
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details
ECLIPSE8 Omni-Directional Siren -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
View Details