Federal Signal Corporation - Industrial Signaling and Systems Sounder, AV1-LED, 24VDC K8591002A-03

Description
Home // Sounder, AV1-LED, 24VDC
Request a Quote
Description
Home // Sounder, AV1-LED, 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Sounder, AV1-LED, 24VDC
K8591002A-03
Sounder, AV1-LED, 24VDC K8591002A-03
Home // Sounder, AV1-LED, 24VDC

Home // Sounder, AV1-LED, 24VDC

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K8591002A-03
Product Name Sounder, AV1-LED, 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounder - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 92 dB
View Details
RSL Radiant Sound Module - RSL-SM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor Rated
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details
Vibratone® Bell Assembly - 504WB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Bell
Mounting Wall
Agency Approvals UL; ULC; CSA,UL,cUL
View Details