The LSLD-120B is a LED light module in Federal Signal's Litestak modular indicator system, designed for indoor use with 120 Vac operation and a blue lens. It measures 3.25 in (82.6 mm) in height and 3.93 in (99.8 mm) in diameter, and requires 45 mA of operating current. The module features a 50,000-hour rated LED lamp, impact-resistant polycarbonate lensing, and is compatible with surface or 3/4-inch NPT pipe-mounted base units. It is CSA certified and UL/cUL listed, with a 0° to 120°F (-18° to 49°C) operating temperature range.
Features
Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.
LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.
An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.
Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSLD-120B |
| Product Name | LSLD Litestak® LED Status Indicators |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Blue; Blue |
| Terminal Type | 3/4-Inch Pipe,Surface |