Federal Signal Corporation - Industrial Signaling and Systems PM22A Panel Mount 22mm Electronic Sounder PM22A-012-024-Q

Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote Datasheet
Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM22A Panel Mount 22mm Electronic Sounder - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22A Panel Mount 22mm Electronic Sounder
PM22A-012-024-Q
PM22A Panel Mount 22mm Electronic Sounder PM22A-012-024-Q
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
  • Available in 12-24VAC/DC
  • 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

Features

Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models).

The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PM22A-012-024-Q
Product Name PM22A Panel Mount 22mm Electronic Sounder
Terminal Type Panel Mount
Width 50.04 mm (1.97 inch)
Height 87.38 mm (3.44 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Indicator Light - 15039817 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal - PMC-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
Miniature Indicator Light - 15039525 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details
LP57 StreamLine® Mini LED Beacon Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details