Federal Signal Corporation - Industrial Signaling and Systems MSL MicroStat Status Indicators MSL2-120BC

Description
Available in 24 Vdc or 120 Vac Factory assembled Small footprint – only 2.2 in diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 20,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBA at 1m (83-85 dBA at 10 ft) PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed NSF Certified 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant, LED lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS. An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
Request a Quote
Description
Available in 24 Vdc or 120 Vac Factory assembled Small footprint – only 2.2 in diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 20,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBA at 1m (83-85 dBA at 10 ft) PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed NSF Certified 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant, LED lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS. An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL2-120BC is a two-segment MicroStat status indicator designed for indoor use, operating at 120 Vac with a current draw of 10 mA. It has a compact diameter of 2.0 inches (50.8 mm) and supports surface or 3/4-inch NPT pipe mounting. The unit is rated Type 4X for environmental protection, though the addition of an optional sound module reduces the rating to Type 1. It features a replaceable LED lamp and is compatible with PLC outputs. Optional accessories include sound modules, flashers, and mounting brackets.

Datasheet Summary
Powered by GS/AI

The MSL2-120BC is a two-segment MicroStat status indicator designed for indoor use, operating at 120 Vac with a current draw of 10 mA. It has a compact diameter of 2.0 inches (50.8 mm) and supports surface or 3/4-inch NPT pipe mounting. The unit is rated Type 4X for environmental protection, though the addition of an optional sound module reduces the rating to Type 1. It features a replaceable LED lamp and is compatible with PLC outputs. Optional accessories include sound modules, flashers, and mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
MSL MicroStat Status Indicators - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
MSL MicroStat Status Indicators
MSL2-120BC
MSL MicroStat Status Indicators MSL2-120BC
Available in 24 Vdc or 120 Vac Factory assembled Small footprint – only 2.2 in diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 20,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBA at 1m (83-85 dBA at 10 ft) PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed NSF Certified 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant, LED lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS. An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
  • Available in 24 Vdc or 120 Vac
  • Factory assembled
  • Small footprint – only 2.2 in diameter (55.9 mm)
  • Surface mount and integrated 3/4-inch NPT pipe mount
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • Optional 20,000-hour LED lamp
  • Optional sound module (MSS), pipe mount base and flasher
  • Sounder produces 93-95 dBA at 1m (83-85 dBA at 10 ft)
  • PLC compatible
  • Indoor use only
  • Type 4X enclosure1
  • UL and cUL Listed
  • NSF Certified

1 MSL with optional sounder rated NEMA Type 1

*MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses.

Features

Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT).

The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant, LED lamp fills each lens with light, providing excellent optical performance.

Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS.

An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number MSL2-120BC
Product Name MSL MicroStat Status Indicators
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
Width 55.88 mm (2.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
PCBA, AV1-LED, 120VAC - K2005642A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details