The MSL2-024CR is a two-segment MicroStat status indicator designed for indoor use, compatible with 24 Vdc or 120 Vac power. It has a diameter of 2.2 in (55.9 mm) and supports surface or 3/4-inch NPT pipe mounting. The unit includes a 20,000-hour LED lamp and is rated NEMA Type 4X; however, when equipped with the optional sound module, the rating changes to Type 1. The indicator features five lens colors: Amber, Blue, Clear, Green, and Red, and is compatible with optional accessories including the MSS sound module, MSTB base, and flashers. Operating current for the 24 Vdc version is 70 mA. It is UL and cUL Listed and NSF Certified.
1 MSL with optional sounder rated NEMA Type 1
*MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses.
Features
Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT).
The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant,
Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS.
An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | MSL2-024CR |
| Product Name | MSL MicroStat Status Indicators |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Clear, Red |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 55.88 mm (2.2 inch) |