Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024C

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-012-024C
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024C
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMLMP-012-024C
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3ML-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Male Pipe
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details