The LP57-024B-Q is a 24 Vdc single-color LED beacon with a blue opaque lens and an M12 4-Pin Quick Connect connector, designed for low-profile signaling. It features a self-extinguishing polycarbonate housing, Type 4X and IP66 enclosure rating, and is IP69K compliant. The LED has a rated life of 100,000 hours, operates between -30°C and 50°C, and draws 40 mA. The device measures 70 mm in length and 56 mm in height above the mounting surface, with a net weight of 0.14 kg. It is CE, UKCA, UL, and cUL listed.
Features
Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.
All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP57-024B-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Lamp Type | LED Lamps |
| LED Color | Blue; Blue |
| Height | 55.88 mm (2.2 inch) |
| Depth | 70.1 mm (2.76 inch) |