The RSL-SMM-BK is a radiant sound module designed to add an audible alert to visual stack light applications, featuring 16 tones across two channels with selectable sound via DIP switch and built-in volume control. It measures 2.75 in wide, 1.97 in deep, and 3.58 in high, weighs 3.17 oz, and operates from -22°F to 122°F (-30°C to 50°C). Compatible with 12-24 V ac/dc or 120-240 V ac depending on the wiring module, it offers IP66 and IP69K protection when installed with both gaskets, is UL and cUL listed, and CE certified. The module supports modular integration with up to six light modules in a single stack.
*Voltage dependent on selected wiring module
Features
Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions:
RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module.
RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | RSL-SMM-BK |
| Product Name | RSL Radiant Sound Modules |