The RSL-WMLM-012-024BK is a Radiant Wiring Module designed for modular lighting and sound system configurations, supporting up to seven integrated modules including flashing light units and a sound module. It operates on 12-24 Vac/dc and features four integrated flash patterns: single flash, double flash, triple flash, and simulated strobe. The module has a housing measuring 2.75 in × 2.75 in × 1.97 in (69.9 mm × 69.9 mm × 50.0 mm) with a top cap and is available in black. It is rated IP65 and IP69K when installed with both gaskets, complies with CE and UKCA standards, and is UL and cUL listed for indoor/outdoor use.
Features
RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels).
RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe.
A top cap is provided with each wiring module.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | RSL-WMLM-012-024BK |
| Product Name | RSL Radiant Wiring Modules |
| Flash Lamp | Flash Lamp |