Model LP22LED-090-240R is a low-profile LED signaling light rated for 90-240 Vac operation, with a red lens. It features a self-extinguishing polycarbonate housing, Type 4X and IP66 enclosures, and four selectable flash patterns via DIP switch. The unit supports surface, panel, or 1/2-inch NPT pipe mounting. It operates from -30°C to 50°C, has a rated lamp life of 50,000 hours, and measures 75.9 mm in diameter and 86.0 mm in height. The device is CE and UKCA compliant and UL/cUL listed.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-090-240R |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |