The LP22LED-012-024A is a low-profile LED signaling light with a self-extinguishing polycarbonate housing rated Type 4X and IP66. It operates on 12-24 Vac/dc, has a diameter of 75.9 mm and height of 86.0 mm, and supports four flash patterns selectable via DIP switch: single flash at 120 per minute, double flash at 90 per minute, and triple flash at 140 per minute. It is UL and cUL Listed, and CE and UKCA compliant.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-012-024A |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Amber |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |