The LSL-120G is a 120 Vac incandescent light module in the Litestak series, designed for indoor status indication with a 360° visual signal. It has a diameter of 3.93 in (99.8 mm) and a height of 3.25 in (82.6 mm), and operates at 0.13 A with a luminous output of 123 cd. The module features two impact-resistant polycarbonate lens halves that snap apart for easy maintenance and color interchangeability. It is compatible with surface mounting via the LSB base or a 3/4-inch NPT pipe mount, and is UL and cUL listed with a Type 1 enclosure. The part is rated for operation between 0° and 120°F (-18° to 49°C).
Features
Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.
Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors.
Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down.
Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSL-120G |
| Product Name | LSL Litestak® Incandescent Status Indicators |
| Lamp Type | Incandescent Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | 3/4-Inch Pipe,Surface |