Federal Signal Corporation - Industrial Signaling and Systems Hazardous Location 100W Amplified Directional Speaker IS-DS100X

Description
High-powered indoor/outdoor amplified speaker Multi-voltage design accepts 24VDC, 120VAC, or 240VAC Non-metallic enclosure • Can be combined with 300VSC SelecTone Command Unit to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA Speaker rated at 120 dBa for tones @ 10’ (130 dBa @ 1M) Includes an adjustable, stainless steel, wall mount bracket Optional pole mount brackets sold separately Type 4X, IP66 enclosure • UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III locations Features The IS-DS100X Directional Speaker is an indoor or outdoor, non-metallic, 100W amplified speaker that can be used in any hazardous location requiring audio amplification. The IS-DS100X has an internal 100-watt amplifier capable of amplifying audio-level signals from either 10 or 25 Vrms systems, such as the Federal Signal 300VSC SelecTone® Command Unit, to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA. Model 300VSC is a central control device that can generate up to four different tone signals on a line that is connected to remote speaker/amplifiers in a SelecTone® System. Connect the 300VSC with multiple IS-DS100Xs to use the features of the controlling unit (300VSC). The IS-DS100 features a multi-voltage design that accepts 24VDC, 120VAC or 240VAC and has a wide range of mounting options. It has a 1/2-inch NPT opening on the top of the speaker and the bottom of the speaker has three 3/4-inch NPT openings to allow access to power in/out and audio in/out. It also comes with an adjustable stainless steel wall mount bracket that allows the angle of the speaker to be adjusted. Optional pole mount brackets are available for small and large diameter poles.
Request a Quote Datasheet
Description
High-powered indoor/outdoor amplified speaker Multi-voltage design accepts 24VDC, 120VAC, or 240VAC Non-metallic enclosure • Can be combined with 300VSC SelecTone Command Unit to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA Speaker rated at 120 dBa for tones @ 10’ (130 dBa @ 1M) Includes an adjustable, stainless steel, wall mount bracket Optional pole mount brackets sold separately Type 4X, IP66 enclosure • UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III locations Features The IS-DS100X Directional Speaker is an indoor or outdoor, non-metallic, 100W amplified speaker that can be used in any hazardous location requiring audio amplification. The IS-DS100X has an internal 100-watt amplifier capable of amplifying audio-level signals from either 10 or 25 Vrms systems, such as the Federal Signal 300VSC SelecTone® Command Unit, to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA. Model 300VSC is a central control device that can generate up to four different tone signals on a line that is connected to remote speaker/amplifiers in a SelecTone® System. Connect the 300VSC with multiple IS-DS100Xs to use the features of the controlling unit (300VSC). The IS-DS100 features a multi-voltage design that accepts 24VDC, 120VAC or 240VAC and has a wide range of mounting options. It has a 1/2-inch NPT opening on the top of the speaker and the bottom of the speaker has three 3/4-inch NPT openings to allow access to power in/out and audio in/out. It also comes with an adjustable stainless steel wall mount bracket that allows the angle of the speaker to be adjusted. Optional pole mount brackets are available for small and large diameter poles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location 100W Amplified Directional Speaker - IS-DS100X - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Hazardous Location 100W Amplified Directional Speaker
IS-DS100X
Hazardous Location 100W Amplified Directional Speaker IS-DS100X
High-powered indoor/outdoor amplified speaker Multi-voltage design accepts 24VDC, 120VAC, or 240VAC Non-metallic enclosure • Can be combined with 300VSC SelecTone Command Unit to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA Speaker rated at 120 dBa for tones @ 10’ (130 dBa @ 1M) Includes an adjustable, stainless steel, wall mount bracket Optional pole mount brackets sold separately Type 4X, IP66 enclosure • UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III locations Features The IS-DS100X Directional Speaker is an indoor or outdoor, non-metallic, 100W amplified speaker that can be used in any hazardous location requiring audio amplification. The IS-DS100X has an internal 100-watt amplifier capable of amplifying audio-level signals from either 10 or 25 Vrms systems, such as the Federal Signal 300VSC SelecTone® Command Unit, to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA. Model 300VSC is a central control device that can generate up to four different tone signals on a line that is connected to remote speaker/amplifiers in a SelecTone® System. Connect the 300VSC with multiple IS-DS100Xs to use the features of the controlling unit (300VSC). The IS-DS100 features a multi-voltage design that accepts 24VDC, 120VAC or 240VAC and has a wide range of mounting options. It has a 1/2-inch NPT opening on the top of the speaker and the bottom of the speaker has three 3/4-inch NPT openings to allow access to power in/out and audio in/out. It also comes with an adjustable stainless steel wall mount bracket that allows the angle of the speaker to be adjusted. Optional pole mount brackets are available for small and large diameter poles.
  • High-powered indoor/outdoor amplified speaker
  • Multi-voltage design accepts 24VDC, 120VAC, or 240VAC
  • Non-metallic enclosure • Can be combined with 300VSC SelecTone Command Unit to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA
  • Speaker rated at 120 dBa for tones @ 10’ (130 dBa @ 1M)
  • Includes an adjustable, stainless steel, wall mount bracket
  • Optional pole mount brackets sold separately
  • Type 4X, IP66 enclosure • UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III locations

Features

The IS-DS100X Directional Speaker is an indoor or outdoor, non-metallic, 100W amplified speaker that can be used in any hazardous location requiring audio amplification. The IS-DS100X has an internal 100-watt amplifier capable of amplifying audio-level signals from either 10 or 25 Vrms systems, such as the Federal Signal 300VSC SelecTone® Command Unit, to broadcast 100-watt high quality, high-powered tones, pre-recorded voice messages, and live PA. Model 300VSC is a central control device that can generate up to four different tone signals on a line that is connected to remote speaker/amplifiers in a SelecTone® System. Connect the 300VSC with multiple IS-DS100Xs to use the features of the controlling unit (300VSC).

The IS-DS100 features a multi-voltage design that accepts 24VDC, 120VAC or 240VAC and has a wide range of mounting options. It has a 1/2-inch NPT opening on the top of the speaker and the bottom of the speaker has three 3/4-inch NPT openings to allow access to power in/out and audio in/out. It also comes with an adjustable stainless steel wall mount bracket that allows the angle of the speaker to be adjusted. Optional pole mount brackets are available for small and large diameter poles.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number IS-DS100X
Product Name Hazardous Location 100W Amplified Directional Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
AM30T AudioMaster® Public Address Transformer Coupled Speaker - AM30T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 107 dB
Size 8.90 inch (226 mm)
Weight 2400.00 g (84.67 oz)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speaker - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speaker - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details