Federal Signal Corporation - Industrial Signaling and Systems AM30T AudioMaster® Public Address Transformer Coupled Speaker AM30T

Description
Transformer Coupled 25, 70, or 100 Vrms 30 watts Omni-directional swivel mount Constant directivity horn design Type 3R enclosure Features Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant directivity design provides excellent sound coverage throughout the frequency range of speech. Model AM30T is molded from impact resistant, beige acrylic-styrene-acry lonitrile (ASA). The omni-directional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. Power handling for the AM30T is 30 watt with transformer taps of 30, 15, 7.5, 3.7, and 1.8. A screwdriver operated power switch is used to select the desired tap. This unit is designed for use in 25, 70, and 100 Vrms distributed systems. The driver of model AM30T employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30T. Model AM30T can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet
Description
Transformer Coupled 25, 70, or 100 Vrms 30 watts Omni-directional swivel mount Constant directivity horn design Type 3R enclosure Features Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant directivity design provides excellent sound coverage throughout the frequency range of speech. Model AM30T is molded from impact resistant, beige acrylic-styrene-acry lonitrile (ASA). The omni-directional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. Power handling for the AM30T is 30 watt with transformer taps of 30, 15, 7.5, 3.7, and 1.8. A screwdriver operated power switch is used to select the desired tap. This unit is designed for use in 25, 70, and 100 Vrms distributed systems. The driver of model AM30T employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30T. Model AM30T can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM30T AudioMaster® Public Address Transformer Coupled Speaker - AM30T - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM30T AudioMaster® Public Address Transformer Coupled Speaker
AM30T
AM30T AudioMaster® Public Address Transformer Coupled Speaker AM30T
Transformer Coupled 25, 70, or 100 Vrms 30 watts Omni-directional swivel mount Constant directivity horn design Type 3R enclosure Features Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant directivity design provides excellent sound coverage throughout the frequency range of speech. Model AM30T is molded from impact resistant, beige acrylic-styrene-acry lonitrile (ASA). The omni-directional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area. Power handling for the AM30T is 30 watt with transformer taps of 30, 15, 7.5, 3.7, and 1.8. A screwdriver operated power switch is used to select the desired tap. This unit is designed for use in 25, 70, and 100 Vrms distributed systems. The driver of model AM30T employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30T. Model AM30T can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
  • Transformer Coupled
  • 25, 70, or 100 Vrms
  • 30 watts
  • Omni-directional swivel mount
  • Constant directivity horn design
  • Type 3R enclosure

Features

Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant directivity design provides excellent sound coverage throughout the frequency range of speech.

Model AM30T is molded from impact resistant, beige acrylic-styrene-acrylonitrile (ASA). The omni-directional swivel mount of this speaker allows the unit to be pointed anywhere within a 360° half-sphere of area.

Power handling for the AM30T is 30 watt with transformer taps of 30, 15, 7.5, 3.7, and 1.8. A screwdriver operated power switch is used to select the desired tap. This unit is designed for use in 25, 70, and 100 Vrms distributed systems.

The driver of model AM30T employs a rugged phenolic diaphragm, a 1.5-inch diameter voice coil, and “rim centered” ferrite magnet structure for long life and durability under extreme operating conditions. A 12-inch connecting cable, phased and color coded, is provided for connecting the AM30T.

Model AM30T can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM30T
Product Name AM30T AudioMaster® Public Address Transformer Coupled Speaker
SPL 107 dB
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speaker - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speaker - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
50GCB SelecTone® Amplified Speaker - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details