The FT200C-V is a hazardous area VoIP telephone for Class I, Division 2 environments with flammable gases. It features a Type 3R enclosure made of GE Valox 357 engineering polymer, a powder-coated steel faceplate, and stainless steel hardware. Measuring 381 x 127 x 293 mm and weighing 3.2 kg, it supports PoE 802.3af or 24 Vdc power and operates from -30°C to +60°C. It complies with SIP RFC 3261 and supports G.711, G.722.1, G.722.2, and G.729.1 audio codecs. Certified UL/CUL Class I, Division 2, Groups A, B, C, D, it meets FCC Part 15 Class A, ICES-003 Class A, CISPR 22:2008, and IEC 61000-6-2:2005. The telephone includes a dynamic noise-reducing microphone, hearing aid compatible receiver, magnetic reed hook switch, auxiliary relay, and waterproof Teleseal keypad with curly cord. A 5-year warranty is provided.
Features
FT200C-V Hazardous Area VoIP Telephone features encapsulated circuitry and a Type 3R enclosure. This phone is specially designed to provide reliable service in outdoor environments, resisting moisture, dust and corrosive chemicals. It has been designed for use in Class I, Division 2 hazardous areas where the atmosphere may be hazardous due to the presence of gas. Renowned for safety and durability, from the phone’s electronics to their sturdy enclosure constructed of engineering polymer, it is built for demanding applications where reliability is essential.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | FT200C-V |
| Product Name | FT200C-V Hazardous Area VoIP Telephones |
| Phone Type | Telephone |