The FT200C-A is a hazardous area telephone designed for use in Class I, Division 2 and Class II, Division 2 locations with gaseous or dusty atmospheres. It features a compact, weatherproof enclosure with a yellow, powder-coated steel faceplate, vertical wall mounting, and a heavy-duty industrial handset. The unit supports DTMF or 40/60 pulse dialing, has a 300-3400 Hz audio range, and includes an electret noise-reducing microphone and hearing aid compatible receiver. It operates on 24-56 Vdc with a loop current of 20-120 mA, handles up to 15 kft of 22 AWG wire, and meets CSA 158194 and FCC standards. The enclosure is rated Type 3R, with a temperature range of -40°F to +140°F (-40°C to +60°C), and includes a surge arrestor, stainless steel fittings, and a 5-year warranty. Dimensions are 15.0 x 5.0 x 11.5 in (381 x 112 x 293 mm), and it weighs 8.0 lb (3.7 kg) shipping.
Features
FT200C-A is designed for use in Class I, Division 2, and Class II Division 1 & 2 hazardous areas where the atmosphere may be hazardous due to the presence of gases or dust.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | FT200C-A |
| Product Name | FT200C-A Hazardous Area Telephones |
| Phone Type | Telephone |