Federal Signal Corporation - Industrial Signaling and Systems FB24ST Fireball® Supervised Strobe Warning Lights FB24ST-024C

Description
Available in 24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green, and Red Easy twist off dome for re-lamping 10,000 hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance 1,000,000 peak candela (300 effective) Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM, UL and cUL Features Federal Signal’s Fireball® Supervised Light is an economical solution to a wide variety of stationary requirements. Model FB24ST features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and less electrical interference with in-rush sensitive devices. Model FB24ST contains a supervisory diode and four wire leads, for use in fire alarm applications. Fireball Supervised Strobe is a very low-maintenance warning light for industrial applications where a vibration-resistant light is required to signal an emergency or process status.
Request a Quote
Description
Available in 24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green, and Red Easy twist off dome for re-lamping 10,000 hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance 1,000,000 peak candela (300 effective) Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM, UL and cUL Features Federal Signal’s Fireball® Supervised Light is an economical solution to a wide variety of stationary requirements. Model FB24ST features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and less electrical interference with in-rush sensitive devices. Model FB24ST contains a supervisory diode and four wire leads, for use in fire alarm applications. Fireball Supervised Strobe is a very low-maintenance warning light for industrial applications where a vibration-resistant light is required to signal an emergency or process status.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FB24ST Fireball® Supervised Strobe Warning Lights - FB24ST-024C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB24ST Fireball® Supervised Strobe Warning Lights
FB24ST-024C
FB24ST Fireball® Supervised Strobe Warning Lights FB24ST-024C
Available in 24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green, and Red Easy twist off dome for re-lamping 10,000 hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance 1,000,000 peak candela (300 effective) Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM, UL and cUL Features Federal Signal’s Fireball® Supervised Light is an economical solution to a wide variety of stationary requirements. Model FB24ST features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and less electrical interference with in-rush sensitive devices. Model FB24ST contains a supervisory diode and four wire leads, for use in fire alarm applications. Fireball Supervised Strobe is a very low-maintenance warning light for industrial applications where a vibration-resistant light is required to signal an emergency or process status.
  • Available in 24VDC
  • Four wires and supervisory diode
  • Five dome colors: Amber, Blue, Clear, Green, and Red
  • Easy twist off dome for re-lamping
  • 10,000 hour strobe
  • Integrated 1/2-inch NPT pipe and surface mount
  • Black epoxy coating for superior corrosion resistance
  • 1,000,000 peak candela (300 effective)
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CSFM, UL and cUL

Features

Federal Signal’s Fireball® Supervised Light is an economical solution to a wide variety of stationary requirements.

Model FB24ST features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and less electrical interference with in-rush sensitive devices. Model FB24ST contains a supervisory diode and four wire leads, for use in fire alarm applications.

Fireball Supervised Strobe is a very low-maintenance warning light for industrial applications where a vibration-resistant light is required to signal an emergency or process status.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB24ST-024C
Product Name FB24ST Fireball® Supervised Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; CSFM,UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-S024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
27XL Explosion-Proof LED Warning Lights - 27XL-024A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-R-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details