Federal Signal Corporation - Industrial Signaling and Systems 191XL Hazardous Location Division Listed LED Lights 191XL-S120240G

Description
Available in 24 Vac/dc, 120-240 Vac and 277 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe or mount surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III Features Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote
Description
Available in 24 Vac/dc, 120-240 Vac and 277 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe or mount surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III Features Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 191XL-S120240G is a hazardous location LED signal light with a surface mount style, 120-240 Vac operation, and a green lens. It features a Type 4X, IP66 enclosure, IP69K compliance, Marine Listing, and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit has a 50,000-hour LED life, flashing mode standard with field-configurable steady-burn, and includes a dome guard. Its dimensions are 8.18 in height and 6.52 in diameter, with a net weight of 4.0 lb.

Datasheet Summary
Powered by GS/AI

Model 191XL-S120240G is a hazardous location LED signal light with a surface mount style, 120-240 Vac operation, and a green lens. It features a Type 4X, IP66 enclosure, IP69K compliance, Marine Listing, and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit has a 50,000-hour LED life, flashing mode standard with field-configurable steady-burn, and includes a dome guard. Its dimensions are 8.18 in height and 6.52 in diameter, with a net weight of 4.0 lb.

Suppliers

Company
Product
Description
Supplier Links
191XL Hazardous Location Division Listed LED Lights - 191XL-S120240G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
191XL Hazardous Location Division Listed LED Lights
191XL-S120240G
191XL Hazardous Location Division Listed LED Lights 191XL-S120240G
Available in 24 Vac/dc, 120-240 Vac and 277 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe or mount surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III Features Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
  • Available in 24 Vac/dc, 120-240 Vac and 277 Vac
  • Five lamp/lens colors: Amber, Blue, Clear, Green and Red
  • Flashing mode standard, configurable to steady-burn
  • 50,000-hour, vibration-resistant LED lamp
  • Dome guard included
  • Available in 3/4-inch NPT pipe or mount surface mount
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III

Features

Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.

Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 191XL-S120240G
Product Name 191XL Hazardous Location Division Listed LED Lights
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights - 154XST-024B-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; UL Fire
Visual Indicators Strobe
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details