The 225XST-I-024A is a hazardous location strobe light with a voltage in-rush limiting PCB design for 24 Vdc operation, designed for compatibility with factory automation systems. It features a black e-coated base, a removable clear polycarbonate outer dome, and an inner fresnel lens in amber. The unit has a 1/2-inch NPT pipe mount, a 10,000-hour high-intensity strobe tube, and operates at 80 flashes per minute with a peak intensity of 580,000 cd and an effective candela of 240 cd. It is rated Type 4X, IP66, and IP69K compliant, with UL and cUL listing for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with T2A and T5 ratings. The operating temperature range is -40°C to 40°C. The housing has a diameter of 139.7 mm and a height of 190.5 mm, weighing 0.68 kg net.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-I-024A |
| Product Name | 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |