The 151XST-S120B is a surface-mount hazardous location strobe light operating at 120 Vac, emitting 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. It features an aluminum base with corrosion-resistant coating, a dome guard for impact protection, and a blue lens. The unit is conformal coated, rated IP66 and IP69K, marine rated, and UL/cUL listed for Class I Division 2 Groups A, B, C, D and Class II Division 1 Groups E, F, G. It operates from -55°C to 66°C, has a 10,000-hour lamp life, and measures 207.8 mm in height and 165.6 mm in diameter.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S120B |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |