The FB2PST-120M is a 120 Vac Fireball strobe warning light designed for high-ambient environments, producing 80 high-intensity flashes per minute with a peak intensity of 1,000,000 cd and an effective candela of 300 cd. It features a zinc diecast alloy housing with an integrated 1/2-inch NPT pipe and three surface mount holes, rated Type 4X, IP66, IP67, and IP69K for protection against dust, water, corrosion, and high-pressure washdowns. The unit includes a conformal coated PCBA, a 10,000-hour strobe tube, and operates from -35°C to 66°C. It is CSA certified and UL/cUL listed, with a diameter of 104.1 mm and height of 133.4 mm, weighing 0.91 kg. The lens color is magenta.
Features
Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements.
The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating.
The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2PST-120M |
| Product Name | FB2PST Fireball® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |