Federal Signal Corporation - Industrial Signaling and Systems 225XST Electraray® Hazardous Location Strobe Warning Lights 225XST-240C

Description
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote
Description
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225XST-240C is a hazardous location strobe light designed for visual signaling in wet and corrosive environments, operating at 230-240 Vac. It features a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome for easy access, and a black e-coated base with a replaceable inner fresnel lens in clear color. The unit is rated for indoor/outdoor use with a Type 4X, IP66, and IP69K enclosure, complies with CSA, UL, and cUL standards for Class I Division 2 Groups A, B, C, D and Class II Division 2 Groups F, G, and Class III, and is NSF certified. It uses a 10,000-hour high-intensity strobe tube with an 80 flash rate per minute and a peak intensity of 580,000 cd. Operating temperature ranges from -40°F to 104°F (-40°C to 40°C). The device measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, and weighs 1.5 lb (0.68 kg).

Datasheet Summary
Powered by GS/AI

The 225XST-240C is a hazardous location strobe light designed for visual signaling in wet and corrosive environments, operating at 230-240 Vac. It features a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome for easy access, and a black e-coated base with a replaceable inner fresnel lens in clear color. The unit is rated for indoor/outdoor use with a Type 4X, IP66, and IP69K enclosure, complies with CSA, UL, and cUL standards for Class I Division 2 Groups A, B, C, D and Class II Division 2 Groups F, G, and Class III, and is NSF certified. It uses a 10,000-hour high-intensity strobe tube with an 80 flash rate per minute and a peak intensity of 580,000 cd. Operating temperature ranges from -40°F to 104°F (-40°C to 40°C). The device measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, and weighs 1.5 lb (0.68 kg).

Suppliers

Company
Product
Description
Supplier Links
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-240C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
225XST Electraray® Hazardous Location Strobe Warning Lights
225XST-240C
225XST Electraray® Hazardous Location Strobe Warning Lights 225XST-240C
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
  • 12-24 Vdc, 120 Vac, and 220-240 Vac
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour, high-intensity strobe tube
  • 1/2-inch NPT pipe mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure (Dome up orientation)
  • IP69K compliant
  • CSA Certified
  • UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • NSF certified

Features

Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.

Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 225XST-240C
Product Name 225XST Electraray® Hazardous Location Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details