Federal Signal Corporation - Industrial Signaling and Systems FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights FB2LEDX-QC-012-024

Description
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on Single color FB2LED models are available with Amber, Blue, Clear, Green, or Red LEDs/lens Multicolor FB2LED-QC models are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac Stainless steel wire guard 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LEDX-QC only) UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc (FB2LED-CN Models Only) Features The FB2LEDX family consists of single and multicolor models that can be used for both long distance signaling and status indication. All models are available in 12-24VDC and 120-240VAC and feature three fl ash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. All models come with a stainless steel wire guard for added protection, and they are designed to protect against corrosion, vibration, water- and dust-ingress and high pressure and temperature spray-downs. These units are ideal in harsh and hazardous applications including industrial warning, process control, status indication, food processing, and oil and gas environments. Single and Multicolor Warning Lights Single color and Multicolor FB2LEDX warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long distance signaling. Single color FB2LEDX models feature a colored, fresnel lens are available in fi ve colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three fl ash patterns without having to open the unit, by following a sequence when power is applied. Multicolor FB2LEDX-QC models are available as warning lights and status indicators. The multicolor warning lights feature a clear, fresnel lens, fours colors (Amber, Blue, Green, and Red) and three fl ash patters per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LEDX-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three fl ash patterns per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.
Request a Quote Datasheet
Description
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on Single color FB2LED models are available with Amber, Blue, Clear, Green, or Red LEDs/lens Multicolor FB2LED-QC models are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac Stainless steel wire guard 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LEDX-QC only) UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc (FB2LED-CN Models Only) Features The FB2LEDX family consists of single and multicolor models that can be used for both long distance signaling and status indication. All models are available in 12-24VDC and 120-240VAC and feature three fl ash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. All models come with a stainless steel wire guard for added protection, and they are designed to protect against corrosion, vibration, water- and dust-ingress and high pressure and temperature spray-downs. These units are ideal in harsh and hazardous applications including industrial warning, process control, status indication, food processing, and oil and gas environments. Single and Multicolor Warning Lights Single color and Multicolor FB2LEDX warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long distance signaling. Single color FB2LEDX models feature a colored, fresnel lens are available in fi ve colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three fl ash patterns without having to open the unit, by following a sequence when power is applied. Multicolor FB2LEDX-QC models are available as warning lights and status indicators. The multicolor warning lights feature a clear, fresnel lens, fours colors (Amber, Blue, Green, and Red) and three fl ash patters per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LEDX-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three fl ash patterns per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-QC-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights
FB2LEDX-QC-012-024
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights FB2LEDX-QC-012-024
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on Single color FB2LED models are available with Amber, Blue, Clear, Green, or Red LEDs/lens Multicolor FB2LED-QC models are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac Stainless steel wire guard 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LEDX-QC only) UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc (FB2LED-CN Models Only) Features The FB2LEDX family consists of single and multicolor models that can be used for both long distance signaling and status indication. All models are available in 12-24VDC and 120-240VAC and feature three fl ash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. All models come with a stainless steel wire guard for added protection, and they are designed to protect against corrosion, vibration, water- and dust-ingress and high pressure and temperature spray-downs. These units are ideal in harsh and hazardous applications including industrial warning, process control, status indication, food processing, and oil and gas environments. Single and Multicolor Warning Lights Single color and Multicolor FB2LEDX warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long distance signaling. Single color FB2LEDX models feature a colored, fresnel lens are available in fi ve colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three fl ash patterns without having to open the unit, by following a sequence when power is applied. Multicolor FB2LEDX-QC models are available as warning lights and status indicators. The multicolor warning lights feature a clear, fresnel lens, fours colors (Amber, Blue, Green, and Red) and three fl ash patters per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LEDX-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three fl ash patterns per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.
  • The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on
  • The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on
  • Single color FB2LED models are available with Amber, Blue, Clear, Green, or Red LEDs/lens
  • Multicolor FB2LED-QC models are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit
  • Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit
  • PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software
  • Available in 12-24 Vdc or 120-240 Vac
  • Stainless steel wire guard
  • 50,000-hour LED
  • Integrated 1/2-inch NPT pipe and surface mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CE certified (FB2LEDX-QC only)
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc (FB2LED-CN Models Only)

Features

The FB2LEDX family consists of single and multicolor models that can be used for both long distance signaling and status indication. All models are available in 12-24VDC and 120-240VAC and feature three fl ash patterns (60FPM, simulated strobe, and steady).

The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. All models come with a stainless steel wire guard for added protection, and they are designed to protect against corrosion, vibration, water- and dust-ingress and high pressure and temperature spray-downs. These units are ideal in harsh and hazardous applications including industrial warning, process control, status indication, food processing, and oil and gas environments.

Single and Multicolor Warning Lights

Single color and Multicolor FB2LEDX warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long distance signaling.

Single color FB2LEDX models feature a colored, fresnel lens are available in fi ve colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three fl ash patterns without having to open the unit, by following a sequence when power is applied.

Multicolor FB2LEDX-QC models are available as warning lights and status indicators. The multicolor warning lights feature a clear, fresnel lens, fours colors (Amber, Blue, Green, and Red) and three fl ash patters per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.

Multicolor Status Indicator Lights

Multicolor FB2LEDX-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels.

Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three fl ash patterns per unit. Twelve color and fl ash pattern combinations are achieved by wiring selection.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB2LEDX-QC-012-024
Product Name FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

27XST Explosion-Proof Strobe Lights - 27XST-240A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights - 24XSTHI-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; UL Fire
View Details