Federal Signal Corporation - Industrial Signaling and Systems 151XST Hazardous Location Strobe Lights 151XST-S12-24R

Description
Available in 12-24 Vdc, 120 Vac and 230-240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour high-intensity strobe Available in 3/4-inch NPT pipe or surface mount Dome guard included Indoor/Outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine rated UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F, and G; Class III Features Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts. Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
Request a Quote Datasheet
Description
Available in 12-24 Vdc, 120 Vac and 230-240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour high-intensity strobe Available in 3/4-inch NPT pipe or surface mount Dome guard included Indoor/Outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine rated UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F, and G; Class III Features Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts. Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
151XST Hazardous Location Strobe Lights - 151XST-S12-24R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
151XST Hazardous Location Strobe Lights
151XST-S12-24R
151XST Hazardous Location Strobe Lights 151XST-S12-24R
Available in 12-24 Vdc, 120 Vac and 230-240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour high-intensity strobe Available in 3/4-inch NPT pipe or surface mount Dome guard included Indoor/Outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine rated UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F, and G; Class III Features Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts. Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
  • Available in 12-24 Vdc, 120 Vac and 230-240 Vac
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • 10,000-hour high-intensity strobe
  • Available in 3/4-inch NPT pipe or surface mount
  • Dome guard included
  • Indoor/Outdoor use
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine rated
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F, and G; Class III

Features

Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.

Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 151XST-S12-24R
Product Name 151XST Hazardous Location Strobe Lights
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights - 24XSTHI-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC Fire
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details