The Federal Signal Model 24XST-024A-MOD is an explosion-proof supervised strobe light for hazardous environments, operating on 24 Vdc with a peak in-rush current of 2 A and steady current of 0.71 A, producing 60 flashes per minute at 150 effective candela. It features a copper-free cast aluminum housing with a black powder coat finish and a 10,000-hour strobe tube. The unit is conformal coated, IP66 and IP69K rated, marine rated, and certified to UL and cUL Class I Division 1 Groups C and D; Class I Division 2 Groups A, B, C and D; Class II Division 1 Groups E, F and G; and Class III. It accepts 3/4-inch NPT pendant, ceiling, or wall mounts, sold separately. The lens color is amber. Operating temperature range is -55°C to 66°C.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak In-rush to 2A and operates on only 0.71A, when powered by 24VDC. To synchronize strobe lights, purchase the Synchronization Module (SSM) separately.
Model 24XST can be paired with a pendant, ceiling or wall mount. The installation process is simple; by pre-installing the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged.
Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XST is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 24XST-024A-MOD |
| Product Name | 24XST Explosion-Proof Supervised Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |