The 121X-120C-MOD is an explosion-proof rotating LED warning light operating at 120 Vac, with a clear lens, designed for hazardous locations including Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; and Class III, with T6 and T5 temperature classifications. It features a 360-degree LED with a parabolic reflector rotating at 60 revolutions per minute, producing 1,000 cd peak intensity. The unit has a corrosion-resistant copper-free aluminum housing with a powder coat finish, Type 4X and IP66 enclosure, and is IP69K compliant and marine rated. It supports pendant, ceiling, or wall mounting (sold separately) and is approved for any orientation, including dome up. The LED lamp life is 25,000 hours, with an operating temperature range of -67°F to 104°F (-55°C to 40°C). The net weight without a mount is 13.9 lb (6.3 kg).
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane.
Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat.
Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 121X-120C-MOD |
| Product Name | 121X Explosion Proof LED Rotating Lights |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |