The DRTX-AV-120-240C is a hazardous location audible and visual signaling device designed for fire alarm and safety-critical applications, operating on 120-240 Vac at 50/60 Hz. It features a surface, wall, or panel mount style with a Type 4X/IP66 enclosure and is IP69K compliant. The device delivers a maximum light output of 200 cd on-axis and an audible output of 110 dBA at 1 meter, with selectable high or low output levels. Visual patterns include steady-on, simulated strobe, 60 FPM, and 120 FPM; audible patterns include continuous, hi-lo, and temporal tones. It is UL and cUL listed for Class I, Division 2 hazardous locations and meets NFPA 72 and ULC-S524 standards for fire alarm applications. The unit measures 5.59 in × 5.59 in × 6.11 in and includes a backbox with three 1/2-inch conduit entries.
Features
DurAlert™ is a rugged, high-output audible and visual signaling device designed for safe area, hazardous locations, and fire alarm applications. It provides reliable signaling for safety-critical and process control applications, with multiple signaling modes and simple field configuration. For fire alarm applications, DurAlert provides reliable notification for life safety systems and is factory configured to meet applicable fire signaling codes and standards.
The device supports audible and visual, visual-only, or audible-only operation via onboard jumper settings to reduce installation and changeover time. Visual signaling options include steady-on, simulated strobe, 60 FPM, and 120 FPM for various warning and alerting conditions. Audible signaling options include continuous, hi-lo, and temporal patterns for evacuation and gas alert applications. A high/low output selection provides additional application flexibility.
For audible and visual fire alarm operation, Temporal 3 audible tone and simulated strobe at 60 FPM with a 20-millisecond pulse visual pattern is used. These settings support clear fire evacuation notification and are not intended for field modification.
DurAlert is designed for surface-mount installation on walls, panels, or enclosures. Use optional weatherproof WB-NM-R backbox when installing safe area (DRT) models outdoors or in wet environments. Hazardous location models (DRTX) include a backbox that features three 1/2-inch conduit entries to support flexible installation in industrial environments. Models are offered in 24 Vdc or 120–240 Vac and feature a Type 4X / IP66 enclosure for indoor or outdoor use. Safe area location (DRT) and hazardous location models (DRTX) are UL and cUL listed for use in commercial and certification driven industrial applications. DurAlert is well suited for safe area locations requiring a Type 4X enclosure rating and hazardous locations classified as Class I, Division 2. Hearing impaired models are UL and ULC Fire Listed, NFPA 72 and ULC-S524 compliant for use in commercial and hazardous location fire alarm applications.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | DRTX-AV-120-240C |
| Product Name | DurAlert™ Audible and Visual Signal |
| Mounting | Surface,Wall,Panel |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CE,UKCA,UL,cUL |
| Visual Indicators | Combination |