The 371DST-240C is a double-flash strobe light rated for hazardous locations, housed in a Type 4X, IP66, and IP69K compliant enclosure. It operates at 240 Vac, 50/60 Hz, drawing 0.30 A, with an 80 flash-per-minute rate and 1,000 effective candela output. The unit supports surface or 1-inch NPT pipe mounting and features a conformal coated PCB. It is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III, with a T6 temperature rating. The dome is made of amber polycarbonate. Dimensions are 9.25 inches in diameter and 11.38 inches in height, with a net weight of 6.23 lb.
Features
Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line.
The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board.
The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts.
Optional wall mount bracket (LHWB) is available to purchase separately.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371DST-240C |
| Product Name | 371DST Commander® Double Strobe Hazardous Location Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |