The 151XST-240C is a hazardous location strobe light designed for visual signaling in corrosive or hazardous environments, operating at 230-240 Vac with a flash rate of 80 flashes per minute and a peak intensity of 520,000 cd. It features an aluminum base with corrosion-resistant coating, a dome guard for impact protection, and a clear lens. The unit is rated for IP69K and Type 4X enclosures, is marine rated, and meets UL and cUL standards for Class I, Division 2; Class II, Division 1; and Class III hazardous locations. It supports both 3/4-inch NPT pipe mounting and surface mounting, operates in temperatures from -55°C to 66°C, and has a 10,000-hour strobe life. The device measures 9.25 in (235.0 mm) in height and 5.5 in (139.7 mm) in diameter, with a net weight of 3.8 lb (1.7 kg).
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-240C |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |