The AV1-LED-024B is a 24 Vdc audible/visual signal with a blue LED and integrated buzzer, housed in a 100% polycarbonate Type 3R-rated enclosure. It measures 6.48 in (164.6 mm) in height and 5.76 in (146.3 mm) in diameter, with a 1/2-inch NPT pipe mount and surface mount capability. The LED has a 50,000-hour lifespan and can operate in steady or flash modes at 60 or 75 flashes per minute, with the buzzer producing 85 dBA at 10 ft (95 dBA at 1 m). The unit supports independent LED operation without the buzzer, features a twist-off lens for tool-free access, and is UL and cUL listed. The Fresnel lens ensures omnidirectional visibility.
Features
The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.
All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.
The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.
Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | AV1-LED-024B |
| Product Name | AV1-LED Flashing Combination Audible/Visual Signals |
| Mounting | 1/2-Inch Pipe,4" Square Electrical Box,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Combination; Flashing |
| Flash Rate | 60 to 75 flashes per minute |