The 154XST-024B-CN is a hazardous location supervised strobe light designed for 24 Vdc operation, providing 60 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 3 cd in private mode. It features a 3/4-inch pipe mount, an aluminum base with corrosion-resistant coating, a glass dome, and an included black dome guard. The unit has a Type 4X, IP66, and IP69K enclosure, is conformal coated, and is ULC Fire Listed. It is rated for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class III; and Class I, Zone 2, Group IIC, with a T5 temperature classification. Dimensions are 9.25 in height and 5.50 in diameter, weighing 3.8 lb. The lamp life is 10,000 hours under ideal conditions.
Features
These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels.
These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts.
These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 154XST-024B-CN |
| Product Name | 154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; UL Fire |
| Visual Indicators | Strobe |
| Flash Type | Single |