Federal Signal Corporation - Industrial Signaling and Systems 450EWBX Vibratone® Hazardous Location Electronic Horns 450EWBX-024

Description
No duty cycle Four wire terminal block and supervisory diode No detectable RF emissions in a 30-1000 MHz frequency range Type 4X enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III 450E horn is UL and ULC Canadian Listed for Fire Alarm use Features Model 450EWBX hazardous location electronic horn offers a patented electronic design that produces a very loud, clear and distinctive electronic tone. The model is capable of producing sustained tones or coded blasts through push button or PLC control devices without a duty cycle or interval limitations. The 450EWBX is ideal for general alarm, start and dismissal, coded paging and process control signaling in areas of high ambient noise levels.
Request a Quote Datasheet
Description
No duty cycle Four wire terminal block and supervisory diode No detectable RF emissions in a 30-1000 MHz frequency range Type 4X enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III 450E horn is UL and ULC Canadian Listed for Fire Alarm use Features Model 450EWBX hazardous location electronic horn offers a patented electronic design that produces a very loud, clear and distinctive electronic tone. The model is capable of producing sustained tones or coded blasts through push button or PLC control devices without a duty cycle or interval limitations. The 450EWBX is ideal for general alarm, start and dismissal, coded paging and process control signaling in areas of high ambient noise levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450EWBX Vibratone® Hazardous Location Electronic Horns - 450EWBX-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
450EWBX Vibratone® Hazardous Location Electronic Horns
450EWBX-024
450EWBX Vibratone® Hazardous Location Electronic Horns 450EWBX-024
No duty cycle Four wire terminal block and supervisory diode No detectable RF emissions in a 30-1000 MHz frequency range Type 4X enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III 450E horn is UL and ULC Canadian Listed for Fire Alarm use Features Model 450EWBX hazardous location electronic horn offers a patented electronic design that produces a very loud, clear and distinctive electronic tone. The model is capable of producing sustained tones or coded blasts through push button or PLC control devices without a duty cycle or interval limitations. The 450EWBX is ideal for general alarm, start and dismissal, coded paging and process control signaling in areas of high ambient noise levels.
  • No duty cycle
  • Four wire terminal block and supervisory diode
  • No detectable RF emissions in a 30-1000 MHz frequency range
  • Type 4X enclosure
  • IP69K compliant
  • Marine Rated
  • UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III
  • 450E horn is UL and ULC Canadian Listed for Fire Alarm use

Features

Model 450EWBX hazardous location electronic horn offers a patented electronic design that produces a very loud, clear and distinctive electronic tone. The model is capable of producing sustained tones or coded blasts through push button or PLC control devices without a duty cycle or interval limitations.

The 450EWBX is ideal for general alarm, start and dismissal, coded paging and process control signaling in areas of high ambient noise levels.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number 450EWBX-024
Product Name 450EWBX Vibratone® Hazardous Location Electronic Horns
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details